☰
MCP16331T-E/CH
MCP16331T-E/CH
Active
Description:  IC REG BUCK ADJ 500MA SOT23-6
Manufacturer:  Microchip Technology
History Price: $1.87000
In Stock: 1280
MCP16331T-E/CH vs MCP1663T-E/MNY
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.4V
2.4V
Voltage - Input (Max)
50V
5.5V
Voltage - Output (Min/Fixed)
2V
2.4V
Voltage - Output (Max)
24V
32V
Current - Output
500mA
375mA
Frequency - Switching
500kHz
500kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-WFDFN Exposed Pad
Supplier Device Package
SOT-23-6
8-TDFN (2x3)