Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MCP1663T-E/OT
MCP1663T-E/OT
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST 32V 375MA SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
MCP1663T-E/OT Datasheet
History Price: $1.60000
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCP1663T-E/OT vs MCP1663T-E/MNY
Part No
MCP1663T-E/OT
MCP1663T-E/MNY
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.4V
2.4V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.4V
2.4V
Voltage - Output (Max)
32V
32V
Current - Output
375mA
375mA
Frequency - Switching
500kHz
500kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-WFDFN Exposed Pad
Supplier Device Package
SOT-23-5
8-TDFN (2x3)