MCP1826-3002E/ET
MCP1826-3002E/ET
Active
Description:  IC REG LINEAR 3V 1A 5DDPAK
Manufacturer:  Microchip Technology
History Price: $1.47000
In Stock: 12620
MCP1826-3002E/ET vs MCP1802T-3302I/OT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
10V
Voltage - Output (Min/Fixed)
3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 1A
0.25V @ 100mA
Current - Output
1A
300mA
Current - Quiescent (Iq)
220 μA
50 μA
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
70dB (10kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Current
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
SC-74A, SOT-753
Supplier Device Package
5-DDPAK
SOT-23-5