MCP37D10-200I/TE
MCP37D10-200I/TE
Active
Description:  IC ADC 12BIT PIPELINED 121TFBGA
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 48460
MCP37D10-200I/TE vs MCP37D11-200I/TL
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Number of Bits
12
12
Sampling Rate (Per Second)
200M
200M
Number of Inputs
1
1, 2, 4, 8
Input Type
Differential
Differential
Data Interface
LVDS - Parallel, Parallel
LVDS - Parallel, Parallel
Configuration
S/H-ADC
MUX-ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
Pipelined
Pipelined
Reference Type
Internal
Internal
Voltage - Supply, Analog
1.14V ~ 1.26V, 1.71V ~ 1.89V
1.14V ~ 1.26V, 1.71V ~ 1.89V
Voltage - Supply, Digital
1.14V ~ 1.26V, 1.71V ~ 1.89V
1.14V ~ 1.26V, 1.71V ~ 1.89V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
121-TFBGA
124-VFTLA Dual Rows, Exposed Pad
Supplier Device Package
121-TFBGA (8x8)
124-VTLA (9x9)
Mounting Type
Surface Mount
Surface Mount