Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Microchip Technology MCP47CMD12-E/MF
MCP47CMD12-E/MF
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT V-OUT 10DFN
Manufacturer:
Microchip Technology
Datasheet:
MCP47CMD12-E/MF Datasheet
History Price: $2.69000
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCP47CMD12-E/MF vs MCP47CMD02-E/MG
Part No
MCP47CMD12-E/MF
MCP47CMD02-E/MG
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Microchip Technology
Series
MCP
MCP
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
2
2
Settling Time
4μs
4μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
I2C
Reference Type
External, Internal, Supply
External, Internal, Supply
Voltage - Supply, Analog
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Digital
1.8V ~ 5.5V
1.8V ~ 5.5V
INL/DNL (LSB)
?.25 (Max), ?.25 (Max)
?.1 (Max), ?.1 (Max)
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
10-VFDFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
16-QFN (3x3)
Mounting Type
Surface Mount
Surface Mount