Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intel MD27C6425
MD27C6425
Active
Memory
Description:
IC EPROM 64KBIT PARALLEL 28CDIP
Manufacturer:
Intel
Datasheet:
MD27C6425 Datasheet
History Price: $23.34000
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MD27C6425 vs MD2148H
Part No
MD27C6425
MD2148H
Category
Memory
Memory
Manufacturer
Intel
Intel
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Volatile
Memory Format
EPROM
SRAM
Technology
EPROM - UV
SRAM - Asynchronous
Memory Size
64Kbit
4Kbit
Memory Organization
8K x 8
1K x 4
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
70ns
Access Time
250 ns
70 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Package / Case
28-CDIP
18-CDIP
Supplier Device Package
28-CDIP
18-CDIP