MG80386-16
MG80386-16
Active
Description:  IC MPU MG80386 16MHZ
Manufacturer:  Intel
Datasheet:   MG80386-16 Datasheet
History Price: $559.96000
In Stock: 30000
MG80386-16 vs MG80960MC-20
Manufacturer
Series
MG80386
i960
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80386
80960MC
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
16MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
-
Through Hole
Supplier Device Package
-
132-CPGA