Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel MG80960MC-20
MG80960MC-20
Active
Embedded - Microprocessors
Description:
IC MPU I960 20MHZ 132CPGA
Manufacturer:
Intel
Datasheet:
MG80960MC-20 Datasheet
History Price: $538.63000
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MG80960MC-20 vs MG80C186-10
Part No
MG80960MC-20
MG80C186-10
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Intel
Rochester Electronics
Series
i960
i186
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80960MC
80C186
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 16-Bit
Speed
20MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5.0V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
-
Supplier Device Package
132-CPGA
-