MIC1232M
MIC1232M
Discontinued
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC1232M Datasheet
History Price: Discontinued at Digi-Key
In Stock: 24000
MIC1232M vs MIC812LUY
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Type
Simple Reset/Power-On Reset
Power Supply Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V, 4.62V
4.63V
Output
Open Drain or Open Collector
Push-Pull, Bi-Directional
Reset
Active Low
Active High
Reset Timeout
250ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-253-4, TO-253AA
Supplier Device Package
8-SOIC
SOT-143