MIC2003-0.5YML
MIC2003-0.5YML
Active
Description:  CURRENT LIMITING CIRCUIT PROTECT
Manufacturer:  Micrel
History Price: $0.44000
In Stock: 33600
MIC2003-0.5YML vs MIC94073YC6
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
USB Switch
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
-
On/Off
Voltage - Load
2.5V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.1A
1.2A
Rds On (Typ)
70mOhm
120mOhm
Input Type
Non-Inverting
Inverting
Features
-
Load Discharge, Slew Rate Controlled
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MLF? (2x2)
SC-70-6
Package / Case
6-VDFN Exposed Pad, 6-MLF?
6-TSSOP, SC-88, SOT-363