Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology MIC2012PBM
MIC2012PBM
Discontinued
Interface - Controllers
Description:
IC USB PWR CTRLR DUAL 8-SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC2012PBM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 4280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC2012PBM vs MIC2012-2ZQS TR
Part No
MIC2012PBM
MIC2012-2ZQS TR
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
USB
USB
Standards
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
16μA
16μA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP