MIC2141YM5-TR
MIC2141YM5-TR
Active
Description:  IC REG MULT CONFG ADJ 10MA SOT23
Manufacturer:  Microchip Technology
History Price: $1.59000
In Stock: 43200
MIC2141YM5-TR vs MIC4722YML
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
2.7V
Voltage - Input (Max)
14V
5.5V
Voltage - Output (Min/Fixed)
4.8V
1V
Voltage - Output (Max)
22V
5.5V
Current - Output
10mA
3A
Frequency - Switching
330kHz
2.7MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
12-VFDFN Exposed Pad, 12-MLF?
Supplier Device Package
SOT-23-5
12-MLF? (3x3)