Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC2142BD5 TR
MIC2142BD5 TR
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG MULT CONFG ADJ SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
MIC2142BD5 TR Datasheet
History Price: Obsolete
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC2142BD5 TR vs MIC4721YMM
Part No
MIC2142BD5 TR
MIC4721YMM
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.2V
2.7V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
2.2V
1V
Voltage - Output (Max)
22V
5.5V
Current - Output
200mA
1.5A
Frequency - Switching
330kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-5
10-MSOP