MIC2142BM5TR
MIC2142BM5TR
Active
Description:  MICROPOWER BOOST CONVERTER
Manufacturer:  Microchip Technology
History Price: $0.59000
In Stock: 25200
MIC2142BM5TR vs MIC4690YM-TR
Series
-
SuperSwitcher
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.2V
4V
Voltage - Input (Max)
16V
30V
Voltage - Output (Min/Fixed)
2.2V
1.23V
Voltage - Output (Max)
22V
27.9V
Current - Output
80mA
1A
Frequency - Switching
330kHz
500kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC