☰
MIC2211-JGBML-TR
MIC2211-JGBML-TR
Discontinued
Description:  IC REG LINEAR 2.5V/1.8V 10MLF
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 16920
MIC2211-JGBML-TR vs MIC2211-JGBMLTR
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
2
2
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.5V, 1.8V
2.5V, 1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.25V @ 150mA, 0.42V @ 300mA
0.25V @ 150mA, 0.42V @ 300mA
Current - Output
150mA, 300mA
150mA, 300mA
Current - Quiescent (Iq)
80 μA
80 μA
Current - Supply (Max)
-
-
PSRR
60dB ~ 40dB (1KHz ~ 20kHz)
60dB ~ 40dB (1KHz ~ 20kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, 10-MLF?
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
10-MLF? (3x3)
10-MLF? (3x3)