MIC2551BML
MIC2551BML
Active
Description:  USB TRANSCEIVER
Manufacturer:  Micrel
Datasheet:   MIC2551BML Datasheet
History Price: $0.68000
In Stock: 28000
MIC2551BML vs MIC2550YTS
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
USB 2.0
USB 2.0
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
200 mV
200 mV
Data Rate
12Mbps
12Mbps
Voltage - Supply
4V ~ 5.25V
4V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad, 16-MLF?
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-MLF? (3x3)
14-TSSOP