Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Micrel MIC280-0BM6
MIC280-0BM6
Active
PMIC - Supervisors
Description:
IC SUPERVISOR SOT23-6
Manufacturer:
Micrel
Datasheet:
MIC280-0BM6 Datasheet
History Price: Active
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC280-0BM6 vs MIC812LU TR
Part No
MIC280-0BM6
MIC812LU TR
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Micrel
Microchip Technology
Series
IttyBitty
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Thermal
Simple Reset/Power-On Reset
Number of Voltages Monitored
-
1
Voltage - Threshold
2.95V
4.63V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active High
Reset Timeout
200μs Maximum
140ms Minimum
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
TO-253-4, TO-253AA
Supplier Device Package
SOT-23-6
SOT-143