MIC2807-MMYML
MIC2807-MMYML
Active
Description:  RF PA PWR MGNT IC 2MHZ, 600 MA D
Manufacturer:  Micrel
History Price: $1.60000
In Stock: 34800
MIC2807-MMYML vs MIC5164YMM-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Applications
Converter, RF Power Amplifier
Controller, DDR3, GDDR3/4/5
Voltage - Input
2.7V ~ 5.5V
1.35V ~ 6V
Number of Outputs
3
1
Voltage - Output
0.3V ~ 2.8V, 2.8V ~ 3.6V
Programmable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
17-VFQFN, 17-MLF?
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
17-MLF? (2.5x2.8)
10-MSOP