Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Microchip Technology MIC29312WT
MIC29312WT
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 3A TO220-5
Manufacturer:
Microchip Technology
Datasheet:
MIC29312WT Datasheet
History Price: $4.19000
In Stock: 19380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC29312WT vs MIC2211-JGBMLTR
Part No
MIC29312WT
MIC2211-JGBMLTR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
1.24V
2.5V, 1.8V
Voltage - Output (Max)
15V
-
Voltage Dropout (Max)
1V @ 3A
0.25V @ 150mA, 0.42V @ 300mA
Current - Output
3A
150mA, 300mA
Current - Quiescent (Iq)
20 mA
80 μA
Current - Supply (Max)
150 mA
-
PSRR
-
60dB ~ 40dB (1KHz ~ 20kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
TO-220-5
10-MLF? (3x3)