☰
MIC29503WT
MIC29503WT
Active
Description:  IC REG LINEAR POS ADJ 5A TO220-5
Manufacturer:  Microchip Technology
Datasheet:   MIC29503WT Datasheet
History Price: $10.56000
In Stock: 33200
MIC29503WT vs MIC2211-JGBMLTR
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
26V
5.5V
Voltage - Output (Min/Fixed)
1.25V
2.5V, 1.8V
Voltage - Output (Max)
25V
-
Voltage Dropout (Max)
0.6V @ 5A
0.25V @ 150mA, 0.42V @ 300mA
Current - Output
5A
150mA, 300mA
Current - Quiescent (Iq)
-
80 μA
Current - Supply (Max)
-
-
PSRR
-
60dB ~ 40dB (1KHz ~ 20kHz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
TO-220-5
10-MLF? (3x3)