Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC29510-3.3WT
MIC29510-3.3WT
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV INTEL 1OUT TO220-3
Manufacturer:
Microchip Technology
Datasheet:
MIC29510-3.3WT Datasheet
History Price: $6.93000
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC29510-3.3WT vs MIC9131YQS
Part No
MIC29510-3.3WT
MIC9131YQS
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Converter, Intel Pentium? Plus
Controller, Telecom
Voltage - Input
4.3V ~ 8V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
3.3V
4.7V ~ 5V
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
TO-220-3
16-QSOP