MIC29510-5.0WT
MIC29510-5.0WT
Active
Description:  IC REG CONV INTEL 1OUT TO220-3
Manufacturer:  Microchip Technology
History Price: $6.93000
In Stock: 33200
MIC29510-5.0WT vs MIC9131BM
Series
-
-
Packaging
Tube
Bulk
Status
Active
Discontinued
Applications
Converter, Intel Pentium? Plus
Controller, Telecom
Voltage - Input
6V ~ 8V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
5V
4.7V ~ 5V
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-3
16-SOIC