MIC29512BT L2
MIC29512BT L2
Active
Description:  5 AMP FAST-RESPONSE LDO REGULATO
Manufacturer:  Micrel
History Price: $3.13000
In Stock: 48800
MIC29512BT L2 vs MIC9131YM
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
-
Controller, Telecom
Voltage - Input
-
9V ~ 18V
Number of Outputs
-
1
Voltage - Output
-
4.7V ~ 5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC