MIC29712WT
MIC29712WT
Active
Description:  IC REG CONV INTEL 1OUT TO220-5
Manufacturer:  Microchip Technology
Datasheet:   MIC29712WT Datasheet
History Price: $14.58000
In Stock: 29200
MIC29712WT vs MIC5162YMM
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Converter, Intel Pentium? Plus
Controller, DDR3, GDDR3/4/5
Voltage - Input
2.25V ~ 16V
1.35V ~ 6V
Number of Outputs
1
1
Voltage - Output
1.25V ~ 16V
Programmable
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TO-220-5
10-MSOP