Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC29712WT
MIC29712WT
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV INTEL 1OUT TO220-5
Manufacturer:
Microchip Technology
Datasheet:
MIC29712WT Datasheet
History Price: $14.58000
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC29712WT vs MIC9130YQS-TR
Part No
MIC29712WT
MIC9130YQS-TR
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Applications
Converter, Intel Pentium? Plus
Controller, Telecom
Voltage - Input
2.25V ~ 16V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
1.25V ~ 16V
4.7V ~ 5V
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5
16-QSOP