MIC3001GML
MIC3001GML
Active
Description:  IC TRANSCEIVER W/ CALIBR 24MLF
Manufacturer:  Microchip Technology
Datasheet:   MIC3001GML Datasheet
History Price: $6.77000
In Stock: 7600
MIC3001GML vs MIC2551YTS
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
SDH Sonet
USB 2.0
Number of Drivers/Receivers
-
1/1
Duplex
-
Half
Receiver Hysteresis
-
200 mV
Data Rate
-
12Mbps
Voltage - Supply
3V ~ 3.6V
4V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad, 24-MLF?
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-MLF? (4x4)
14-TSSOP