Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Microchip Technology MIC3003AGML-TR
MIC3003AGML-TR
Discontinued
PMIC - Laser Drivers
Description:
IC LASER 3.6V 24MLF
Manufacturer:
Microchip Technology
Datasheet:
MIC3003AGML-TR Datasheet
History Price: $5.56000
In Stock: 31440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC3003AGML-TR vs MIC3003GML
Part No
MIC3003AGML-TR
MIC3003GML
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Type
-
Laser Diode Controller (Fiber Optic)
Data Rate
-
10Gbps
Number of Channels
-
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
-
2.3 mA
Current - Modulation
-
-
Current - Bias
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
24-VFQFN Exposed Pad, 24-MLF?
24-VFQFN Exposed Pad, 24-MLF?
Supplier Device Package
24-MLF? (4x4)
24-MLF? (4x4)
Mounting Type
Surface Mount
Surface Mount