MIC4043YM4-TR
MIC4043YM4-TR
Active
Description:  IC REG CONV PWR SUP 1OUT SOT143
Manufacturer:  Microchip Technology
History Price: $0.56180
In Stock: 28400
MIC4043YM4-TR vs MIC29712WT
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Applications
Converter, Power Supplies
Converter, Intel Pentium? Plus
Voltage - Input
10V
2.25V ~ 16V
Number of Outputs
1
1
Voltage - Output
10V
1.25V ~ 16V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-253-4, TO-253AA
TO-220-5
Supplier Device Package
SOT-143
TO-220-5