☰
MIC4100BM
MIC4100BM
Discontinued
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC4100BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 37760
MIC4100BM vs MIC5015YN
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Driven Configuration
Half-Bridge
High-Side or Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
9V ~ 16V
2.75V ~ 30V
Logic Voltage - VIL, VIH
3V, 8V
0.8V, 2V
Current - Peak Output (Source, Sink)
2A, 2A
-
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
118 V
-
Rise / Fall Time (Typ)
400ns, 400ns
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP