☰
MIC4126BME
MIC4126BME
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC4126BME Datasheet
History Price: Obsolete
In Stock: 10720
MIC4126BME vs MIC5021YM
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Low-Side
High-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
N-Channel MOSFET
IGBT, N-Channel MOSFET
Voltage - Supply
4.5V ~ 20V
12V ~ 36V
Logic Voltage - VIL, VIH
0.8V, 2.4V
0.8V, 2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
-
Input Type
Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 18ns
400ns, 400ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC