Driven Configuration
Low-Side
High-Side
Channel Type
Independent
Single
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 20V
2.7V ~ 9V
Logic Voltage - VIL, VIH
0.8V, 2.4V
0.8V, 2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
-
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 18ns
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-253-4, TO-253AA
Supplier Device Package
8-SOIC
SOT-143-4