☰
MIC4423BM
MIC4423BM
Discontinued
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC4423BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 720
MIC4423BM vs MIC4100YM
Series
-
-
Packaging
Bulk
Tube
Status
Discontinued
Active
Driven Configuration
Low-Side
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
9V ~ 16V
Logic Voltage - VIL, VIH
0.8V, 2.4V
3V, 8V
Current - Peak Output (Source, Sink)
3A, 3A
2A, 2A
Input Type
Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
118 V
Rise / Fall Time (Typ)
28ns, 32ns
400ns, 400ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC