Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology MIC4451BM
MIC4451BM
Discontinued
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC4451BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 11840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4451BM vs MIC4100YM
Part No
MIC4451BM
MIC4100YM
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Driven Configuration
Low-Side
Half-Bridge
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
IGBT, N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
9V ~ 16V
Logic Voltage - VIL, VIH
0.8V, 2.4V
3V, 8V
Current - Peak Output (Source, Sink)
12A, 12A
2A, 2A
Input Type
Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
118 V
Rise / Fall Time (Typ)
20ns, 24ns
400ns, 400ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC