MIC4690BM
MIC4690BM
Discontinued
Description:  IC REG BUCK ADJUSTABLE 1A 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC4690BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 29600
MIC4690BM vs MIC4723YML TR
Series
SuperSwitcher
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
2.7V
Voltage - Input (Max)
30V
5.5V
Voltage - Output (Min/Fixed)
1.23V
1V
Voltage - Output (Max)
27.9V
5.5V
Current - Output
1A
3A
Frequency - Switching
500kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
12-VFDFN Exposed Pad, 12-MLF?
Supplier Device Package
8-SOIC
12-MLF? (3x3)