MIC4721YMM
MIC4721YMM
Active
Description:  IC REG BUCK ADJ 1.5A 10MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC4721YMM Datasheet
History Price: $0.93000
In Stock: 44400
MIC4721YMM vs MIC4720YML-TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
1.5A
2A
Frequency - Switching
2MHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
12-VFDFN Exposed Pad, 12-MLF?
Supplier Device Package
10-MSOP
12-MLF? (4x4)