Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Micrel MIC4722YML
MIC4722YML
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
3 X 3 MM 2.7 MHZ 3 AMP PWM BUCK
Manufacturer:
Micrel
Datasheet:
MIC4722YML Datasheet
History Price: $1.19000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4722YML vs MIC4690BM-TR
Part No
MIC4722YML
MIC4690BM-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Micrel
Microchip Technology
Series
-
SuperSwitcher
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
4V
Voltage - Input (Max)
5.5V
30V
Voltage - Output (Min/Fixed)
1V
1.23V
Voltage - Output (Max)
5.5V
27.9V
Current - Output
3A
1A
Frequency - Switching
2.7MHz
500kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad, 12-MLF?
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
12-MLF? (3x3)
8-SOIC