MIC4723YML
MIC4723YML
Active
Description:  3 AMP 2MHZ INTEGRATED SWITCH BUC
Manufacturer:  Micrel
Datasheet:   MIC4723YML Datasheet
History Price: $1.08000
In Stock: 10000
MIC4723YML vs MIC4742YTSE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
2.7V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
0.6V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
3A
2A
Frequency - Switching
2MHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad, 12-MLF?
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
12-MLF? (3x3)
16-TSSOP