MIC4723YMME
MIC4723YMME
Active
Description:  IC REG BUCK ADJUSTABLE 3A 10MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC4723YMME Datasheet
History Price: $3.45000
In Stock: 9200
MIC4723YMME vs MIC4690YM-TR
Series
-
SuperSwitcher
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
4V
Voltage - Input (Max)
5.5V
30V
Voltage - Output (Min/Fixed)
1V
1.23V
Voltage - Output (Max)
5.5V
27.9V
Current - Output
3A
1A
Frequency - Switching
2MHz
500kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-MSOP-EP
8-SOIC