Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC4782YML-TR
MIC4782YML-TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A DL 16MLF
Manufacturer:
Microchip Technology
Datasheet:
MIC4782YML-TR Datasheet
History Price: $2.64000
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4782YML-TR vs MIC4723YML
Part No
MIC4782YML-TR
MIC4723YML
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Micrel
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
3V
2.7V
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
0.6V
1V
Voltage - Output (Max)
6V
5.5V
Current - Output
2A
3A
Frequency - Switching
1.8MHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad, 16-MLF?
12-VFDFN Exposed Pad, 12-MLF?
Supplier Device Package
16-MLF? (4x4)
12-MLF? (3x3)