Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology MIC4826BMMTR
MIC4826BMMTR
Active
PMIC - Lighting, Ballast Controllers
Description:
LOW INPUT VOLTAGE, EL DRIVER
Manufacturer:
Microchip Technology
Datasheet:
MIC4826BMMTR Datasheet
History Price: $0.59000
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4826BMMTR vs MIC4827YMM
Part No
MIC4826BMMTR
MIC4827YMM
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
EL Lamp Driver
EL Lamp Driver
Frequency
8kHz ~ 200kHz
60Hz ~ 1kHz
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Current - Supply
21 μA
21 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP