Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Micrel MIC4830YML
MIC4830YML
Active
PMIC - Lighting, Ballast Controllers
Description:
LOW NOISE 180VP-P EL DRIVER
Manufacturer:
Micrel
Datasheet:
MIC4830YML Datasheet
History Price: $0.61000
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4830YML vs MIC4830YML TR
Part No
MIC4830YML
MIC4830YML TR
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Micrel
Microchip Technology
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
EL Lamp Driver
EL Lamp Driver
Frequency
65kHz ~ 250kHz
65kHz ~ 250kHz
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Current - Supply
45 μA
45 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-VDFN Exposed Pad
Supplier Device Package
8-MLF? (3x3)
8-MLF? (3x3)