MIC4950YFL-TR
MIC4950YFL-TR
Active
Description:  IC REG BUCK ADJUSTABLE 5A 10DFN
Manufacturer:  Microchip Technology
History Price: $1.57500
In Stock: 38000
MIC4950YFL-TR vs MIC4721YMM
Series
Hyper Speed Control
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.625V
1V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
5A
1.5A
Frequency - Switching
Up to 3.3MHz
2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VDFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-DFN (3x4)
10-MSOP