Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology MIC5013BM
MIC5013BM
Discontinued
PMIC - Gate Drivers
Description:
IC GATE DRVR HI/LOW SIDE 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC5013BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 48640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC5013BM vs MIC4100YM
Part No
MIC5013BM
MIC4100YM
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Driven Configuration
High-Side or Low-Side
Half-Bridge
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
7V ~ 32V
9V ~ 16V
Logic Voltage - VIL, VIH
2V, 4.5V
3V, 8V
Current - Peak Output (Source, Sink)
-
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
118 V
Rise / Fall Time (Typ)
-
400ns, 400ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC