☰
MIC5014BM
MIC5014BM
Discontinued
Description:  IC GATE DRVR HI/LOW SIDE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC5014BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7360
MIC5014BM vs MIC4100YM
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Driven Configuration
High-Side or Low-Side
Half-Bridge
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
2.75V ~ 30V
9V ~ 16V
Logic Voltage - VIL, VIH
0.8V, 2V
3V, 8V
Current - Peak Output (Source, Sink)
-
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
118 V
Rise / Fall Time (Typ)
-
400ns, 400ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC