☰
MIC5236YMM
MIC5236YMM
Active
Description:  IC REG LIN POS ADJ 150MA 8MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC5236YMM Datasheet
History Price: $3.02000
In Stock: 27520
MIC5236YMM vs MIC2211-JGBMLTR
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
30V
5.5V
Voltage - Output (Min/Fixed)
1.24V
2.5V, 1.8V
Voltage - Output (Max)
20V
-
Voltage Dropout (Max)
0.5V @ 150mA
0.25V @ 150mA, 0.42V @ 300mA
Current - Output
150mA
150mA, 300mA
Current - Quiescent (Iq)
30 μA
80 μA
Current - Supply (Max)
5 mA
-
PSRR
-
60dB ~ 40dB (1KHz ~ 20kHz)
Control Features
Enable
Enable
Protection Features
Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
8-MSOP
10-MLF? (3x3)