Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Voltage - Input (Max)
30V
5.5V
Voltage - Output (Min/Fixed)
1.24V
2.5V, 1.8V
Voltage - Output (Max)
20V
-
Voltage Dropout (Max)
0.35V @ 500mA (Typ)
0.25V @ 150mA, 0.42V @ 300mA
Current - Output
500mA
150mA, 300mA
Current - Quiescent (Iq)
45 μA
80 μA
Current - Supply (Max)
15 mA
-
PSRR
-
60dB ~ 40dB (1KHz ~ 20kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Over Voltage, Reverse Polarity
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
8-SOIC
10-MLF? (3x3)