Output Configuration
Positive
Positive
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
2.8V
2.5V, 1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.55V @ 300mA
0.25V @ 150mA, 0.42V @ 300mA
Current - Output
300mA
150mA, 300mA
Current - Quiescent (Iq)
150 μA
80 μA
Current - Supply (Max)
250 μA
-
PSRR
65dB ~ 53dB (10Hz ~ 10kHz)
60dB ~ 40dB (1KHz ~ 20kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
TSOT-23-5
10-MLF? (3x3)