Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Voltage - Input (Max)
120V
5.5V
Voltage - Output (Min/Fixed)
1.27V
2.5V, 1.8V
Voltage - Output (Max)
5.5V
-
Voltage Dropout (Max)
3V @ 50mA
0.25V @ 150mA, 0.42V @ 300mA
Current - Output
50mA
150mA, 300mA
Current - Quiescent (Iq)
11 μA
80 μA
Current - Supply (Max)
-
-
PSRR
90dB ~ 65dB (40kHz ~ 1kHz)
60dB ~ 40dB (1KHz ~ 20kHz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
8-MSOP
10-MLF? (3x3)