☰
MIC5319BML
MIC5319BML
Active
Description:  IC REG LINEAR LDO VOLT REG
Manufacturer:  Micrel
Datasheet:   MIC5319BML Datasheet
History Price: $0.70000
In Stock: 16880
MIC5319BML vs MIC2211-JGBMLTR
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.25V
2.5V, 1.8V
Voltage - Output (Max)
5.5V
-
Voltage Dropout (Max)
0.4V @ 500mA
0.25V @ 150mA, 0.42V @ 300mA
Current - Output
500mA
150mA, 300mA
Current - Quiescent (Iq)
150 μA
80 μA
Current - Supply (Max)
-
-
PSRR
70dB ~ 60dB (1kHz ~ 10kHz)
60dB ~ 40dB (1KHz ~ 20kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad, 6-TMLF?
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
6-TMLF? (2x2)
10-MLF? (3x3)