MIC6251BM5
MIC6251BM5
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Micrel
Datasheet:   MIC6251BM5 Datasheet
History Price: $0.24000
In Stock: 20000
MIC6251BM5 vs MIC919BC5-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
6V/μs
1500V/μs
Gain Bandwidth Product
-
27 MHz
-3db Bandwidth
-
60 MHz
Current - Input Bias
50 nA
130 nA
Voltage - Input Offset
4 mV
400 μV
Current - Supply
1.3mA
360μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
32 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-23-5
SC-70-5